Vishay Intertechnology, Inc. RES 1.1M OHM 1/8W .1% AXIAL RNC55H1104BSBSL

Description
RES 1.1Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/8W .1% AXIAL - RNC55H1104BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/8W .1% AXIAL
RNC55H1104BSBSL
RES 1.1M OHM 1/8W .1% AXIAL RNC55H1104BSBSL
RES 1.1Mohm 1/8W .1% AXIAL

RES 1.1Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1104BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1104BSBSL-ND
Through Hole Resistors RNC55H1104BSBSL-ND
1.1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1104BSBSL RNC55H1104BSBSL-ND
Product Name RES 1.1M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers