Vishay Intertechnology, Inc. MF,1/8W,1.10K,1%,50PPM,S/.001%,T/R RNC55H1101FSRE6

Description
MF,1/8W,1.10K,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,1.10K,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,1.10K,1%,50PPM,S/.001%,T/R - RNC55H1101FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.10K,1%,50PPM,S/.001%,T/R
RNC55H1101FSRE6
MF,1/8W,1.10K,1%,50PPM,S/.001%,T/R RNC55H1101FSRE6
MF,1/8W,1.10K,1%,50P PM,S/.001%,T/R

MF,1/8W,1.10K,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1101FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1101FSRE6-ND
Through Hole Resistors RNC55H1101FSRE6-ND
1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1101FSRE6 RNC55H1101FSRE6-ND
Product Name MF,1/8W,1.10K,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers