Vishay Precision Group Erc-55 1.1K 1% T-2 Rnc55H1101Fr R36 Vishay RNC55H1101FRR36

Description
ERC-55 1.1K 1% T-2 RNC55H1101FR R36
Description
ERC-55 1.1K 1% T-2 RNC55H1101FR R36

Suppliers

Company
Product
Description
Supplier Links
Erc-55 1.1K 1% T-2 Rnc55H1101Fr R36 Vishay - 05AC5727 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 1.1K 1% T-2 Rnc55H1101Fr R36 Vishay
05AC5727
Erc-55 1.1K 1% T-2 Rnc55H1101Fr R36 Vishay 05AC5727
ERC-55 1.1K 1% T-2 RNC55H1101FR R36

ERC-55 1.1K 1% T-2 RNC55H1101FR R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC5727
Product Name Erc-55 1.1K 1% T-2 Rnc55H1101Fr R36 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details