Vishay Intertechnology, Inc. RES 10.9 OHM 1/8W .1% AXIAL RNC55H10R9BRB14

Description
RES 10.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.9 OHM 1/8W .1% AXIAL - RNC55H10R9BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9 OHM 1/8W .1% AXIAL
RNC55H10R9BRB14
RES 10.9 OHM 1/8W .1% AXIAL RNC55H10R9BRB14
RES 10.9ohm 1/8W .1% AXIAL

RES 10.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H10R9BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R9BRB14-ND
Through Hole Resistors RNC55H10R9BRB14-ND
10.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H10R9BRB14 RNC55H10R9BRB14-ND
Product Name RES 10.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.9 ohms 10.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details