Vishay Intertechnology, Inc. RES 10.7 OHM 1/8W .1% AXIAL RNC55H10R7BRB14

Description
RES 10.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/8W .1% AXIAL - RNC55H10R7BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/8W .1% AXIAL
RNC55H10R7BRB14
RES 10.7 OHM 1/8W .1% AXIAL RNC55H10R7BRB14
RES 10.7ohm 1/8W .1% AXIAL

RES 10.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H10R7BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R7BRB14-ND
Through Hole Resistors RNC55H10R7BRB14-ND
10.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H10R7BRB14 RNC55H10R7BRB14-ND
Product Name RES 10.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details