Vishay Precision Group Through Hole Resistors RNC55H10R5FSRE6

Description
10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H10R5FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R5FSRE6-ND
Through Hole Resistors RNC55H10R5FSRE6-ND
10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.5 OHM 1/8W 1% AXIAL - RNC55H10R5FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/8W 1% AXIAL
RNC55H10R5FSRE6
RES 10.5 OHM 1/8W 1% AXIAL RNC55H10R5FSRE6
RES 10.5ohm 1/8W 1% AXIAL

RES 10.5ohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1079
Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1079
Resistor,Metal Film,10.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,10.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H10R5FSRE6-ND RNC55H10R5FSRE6 07M1079
Product Name Through Hole Resistors RES 10.5 OHM 1/8W 1% AXIAL Resistor,metal Film,10.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers