Vishay Intertechnology, Inc. RES 10.5 OHM 1/8W .5% AXIAL RNC55H10R5DSRE6

Description
RES 10.5ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/8W .5% AXIAL - RNC55H10R5DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/8W .5% AXIAL
RNC55H10R5DSRE6
RES 10.5 OHM 1/8W .5% AXIAL RNC55H10R5DSRE6
RES 10.5ohm 1/8W .5% AXIAL

RES 10.5ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H10R5DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R5DSRE6-ND
Through Hole Resistors RNC55H10R5DSRE6-ND
10.5 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H10R5DSRE6 RNC55H10R5DSRE6-ND
Product Name RES 10.5 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details