Vishay Intertechnology, Inc. Through Hole Resistors RNC55H10R2DSRSL

Description
10.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H10R2DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R2DSRSL-ND
Through Hole Resistors RNC55H10R2DSRSL-ND
10.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.2 OHM 1/8W .5% AXIAL - RNC55H10R2DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/8W .5% AXIAL
RNC55H10R2DSRSL
RES 10.2 OHM 1/8W .5% AXIAL RNC55H10R2DSRSL
RES 10.2ohm 1/8W .5% AXIAL

RES 10.2ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H10R2DSRSL-ND RNC55H10R2DSRSL
Product Name Through Hole Resistors RES 10.2 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details