Vishay Precision Group Through Hole Resistors RNC55H10R0FPB14

Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H10R0FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R0FPB14-ND
Through Hole Resistors RNC55H10R0FPB14-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC55H10R0FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC55H10R0FPB14
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55H10R0FPB14
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1035
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1035
Resistor,Metal Film,10Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,10Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H10R0FPB14-ND RNC55H10R0FPB14 07M1035
Product Name Through Hole Resistors Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details