Vishay Intertechnology, Inc. Through Hole Resistors RNC55H10R0FMB14

Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H10R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R0FMB14-ND
Through Hole Resistors RNC55H10R0FMB14-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC55H10R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC55H10R0FMB14
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H10R0FMB14
Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Erc-55 10 1% T-2 Rnc55H10R0Fm B14 Vishay - 35P2953 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 10 1% T-2 Rnc55H10R0Fm B14 Vishay
35P2953
Erc-55 10 1% T-2 Rnc55H10R0Fm B14 Vishay 35P2953
ERC-55 10 1% T-2 RNC55H10R0FM B14

ERC-55 10 1% T-2 RNC55H10R0FM B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H10R0FMB14-ND RNC55H10R0FMB14 35P2953
Product Name Through Hole Resistors Res Metal Film 10 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Erc-55 10 1% T-2 Rnc55H10R0Fm B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details