Vishay Intertechnology, Inc. RES 10 OHM 1/8W .5% AXIAL RNC55H10R0DSB14

Description
RES 10ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W .5% AXIAL - RNC55H10R0DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W .5% AXIAL
RNC55H10R0DSB14
RES 10 OHM 1/8W .5% AXIAL RNC55H10R0DSB14
RES 10ohm 1/8W .5% AXIAL

RES 10ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H10R0DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H10R0DSB14-ND
Through Hole Resistors RNC55H10R0DSB14-ND
10 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H10R0DSB14 RNC55H10R0DSB14-ND
Product Name RES 10 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details