Vishay Intertechnology, Inc. RES 1.07M OHM 1/8W .5% AXIAL RNC55H1074DSRSL

Description
RES 1.07Mohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.07Mohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/8W .5% AXIAL - RNC55H1074DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/8W .5% AXIAL
RNC55H1074DSRSL
RES 1.07M OHM 1/8W .5% AXIAL RNC55H1074DSRSL
RES 1.07Mohm 1/8W .5% AXIAL

RES 1.07Mohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1074DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1074DSRSL-ND
Through Hole Resistors RNC55H1074DSRSL-ND
1.07 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1074DSRSL RNC55H1074DSRSL-ND
Product Name RES 1.07M OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers