Vishay Intertechnology, Inc. RES 107K OHM 1/8W .1% AXIAL RNC55H1073BPBSL

Description
RES 107Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/8W .1% AXIAL - RNC55H1073BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/8W .1% AXIAL
RNC55H1073BPBSL
RES 107K OHM 1/8W .1% AXIAL RNC55H1073BPBSL
RES 107Kohm 1/8W .1% AXIAL

RES 107Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1073BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1073BPBSL-ND
Through Hole Resistors RNC55H1073BPBSL-ND
107 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1073BPBSL RNC55H1073BPBSL-ND
Product Name RES 107K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details