Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1072FSBSL

Description
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1072FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1072FSBSL-ND
Through Hole Resistors RNC55H1072FSBSL-ND
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.7K OHM 1/8W 1% AXIAL - RNC55H1072FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/8W 1% AXIAL
RNC55H1072FSBSL
RES 10.7K OHM 1/8W 1% AXIAL RNC55H1072FSBSL
RES 10.7Kohm 1/8W 1% AXIAL

RES 10.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1072FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1072FSBSL
Through Hole Resistors RNC55H1072FSBSL
RES 10.7K OHM 1/8W 1% AXIAL

RES 10.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1072FSBSL-ND RNC55H1072FSBSL RNC55H1072FSBSL
Product Name Through Hole Resistors RES 10.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers