Vishay Intertechnology, Inc. RES 10.7K OHM 1/8W 1% AXIAL RNC55H1072FRBSL

Description
RES 10.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/8W 1% AXIAL - RNC55H1072FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/8W 1% AXIAL
RNC55H1072FRBSL
RES 10.7K OHM 1/8W 1% AXIAL RNC55H1072FRBSL
RES 10.7Kohm 1/8W 1% AXIAL

RES 10.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1072FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1072FRBSL-ND
Through Hole Resistors RNC55H1072FRBSL-ND
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1072FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1072FRBSL
Through Hole Resistors RNC55H1072FRBSL
RES 10.7K OHM 1/8W 1% AXIAL

RES 10.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1072FRBSL RNC55H1072FRBSL-ND RNC55H1072FRBSL
Product Name RES 10.7K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details