Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1052FPRSL

Description
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H1052FPRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 10.5 kΩ and a power rating of 1/8W at 70°C, with a tolerance of ±1%. The resistor operates within a temperature range of -65°C to +175°C and features a low noise level of -40 dB. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a maximum working voltage of 200V and a life failure rate that can be verified upon request. This product is suitable for applications requiring precision and reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The RNC55H1052FPRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 10.5 kΩ and a power rating of 1/8W at 70°C, with a tolerance of ±1%. The resistor operates within a temperature range of -65°C to +175°C and features a low noise level of -40 dB. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a maximum working voltage of 200V and a life failure rate that can be verified upon request. This product is suitable for applications requiring precision and reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1052FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1052FPRSL-ND
Through Hole Resistors RNC55H1052FPRSL-ND
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.5K OHM 1/8W 1% AXIAL - RNC55H1052FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/8W 1% AXIAL
RNC55H1052FPRSL
RES 10.5K OHM 1/8W 1% AXIAL RNC55H1052FPRSL
RES 10.5Kohm 1/8W 1% AXIAL

RES 10.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1052FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1052FPRSL
Through Hole Resistors RNC55H1052FPRSL
RES 10.5K OHM 1/8W 1% AXIAL

RES 10.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1052FPRSL-ND RNC55H1052FPRSL RNC55H1052FPRSL
Product Name Through Hole Resistors RES 10.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details