Vishay Intertechnology, Inc. RES 10.5K OHM 1/8W 1% AXIAL RNC55H1052FMRSL

Description
RES 10.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/8W 1% AXIAL - RNC55H1052FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/8W 1% AXIAL
RNC55H1052FMRSL
RES 10.5K OHM 1/8W 1% AXIAL RNC55H1052FMRSL
RES 10.5Kohm 1/8W 1% AXIAL

RES 10.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1052FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1052FMRSL-ND
Through Hole Resistors RNC55H1052FMRSL-ND
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1052FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1052FMRSL
Through Hole Resistors RNC55H1052FMRSL
RES 10.5K OHM 1/8W 1% AXIAL

RES 10.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1052FMRSL RNC55H1052FMRSL-ND RNC55H1052FMRSL
Product Name RES 10.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers