Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1042BSRE6

Description
10.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1042BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1042BSRE6-ND
Through Hole Resistors RNC55H1042BSRE6-ND
10.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,10.4K ,.1%,50PPM,S/.001%,T/R - RNC55H1042BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,10.4K ,.1%,50PPM,S/.001%,T/R
RNC55H1042BSRE6
MF,1/8W,10.4K ,.1%,50PPM,S/.001%,T/R RNC55H1042BSRE6
MF,1/8W,10.4K ,.1%,50PPM,S/.001%,T /R

MF,1/8W,10.4K ,.1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H1042BSRE6-ND RNC55H1042BSRE6
Product Name Through Hole Resistors MF,1/8W,10.4K ,.1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers