Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1023FSRSL

Description
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1023FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1023FSRSL-ND
Through Hole Resistors RNC55H1023FSRSL-ND
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 102K OHM 1/8W 1% AXIAL - RNC55H1023FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/8W 1% AXIAL
RNC55H1023FSRSL
RES 102K OHM 1/8W 1% AXIAL RNC55H1023FSRSL
RES 102Kohm 1/8W 1% AXIAL

RES 102Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1023FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1023FSRSL
Through Hole Resistors RNC55H1023FSRSL
RES 102K OHM 1/8W 1% AXIAL

RES 102K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1023FSRSL-ND RNC55H1023FSRSL RNC55H1023FSRSL
Product Name Through Hole Resistors RES 102K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details