Vishay Intertechnology, Inc. RES 102K OHM 1/8W 1% AXIAL RNC55H1023FRBSL

Description
RES 102Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/8W 1% AXIAL - RNC55H1023FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/8W 1% AXIAL
RNC55H1023FRBSL
RES 102K OHM 1/8W 1% AXIAL RNC55H1023FRBSL
RES 102Kohm 1/8W 1% AXIAL

RES 102Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1023FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1023FRBSL-ND
Through Hole Resistors RNC55H1023FRBSL-ND
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1023FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1023FRBSL
Through Hole Resistors RNC55H1023FRBSL
RES 102K OHM 1/8W 1% AXIAL

RES 102K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1023FRBSL RNC55H1023FRBSL-ND RNC55H1023FRBSL
Product Name RES 102K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details