RES Metal Film 10.2K 1% 1/8 50 AXL Tape and Reel
10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,10.2KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1022FSR3665 | 541-RNC55H1022FSR3665TR-ND | 07M1300 |
| Product Name | RES Metal Film 10.2K 1% 1/8 50 AXL Tape and Reel | Through Hole Resistors | Resistor,metal Film,10.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Axial Leads; Axial |