Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1020FSBSL

Description
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1020FSBSL-ND
Through Hole Resistors RNC55H1020FSBSL-ND
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 102 OHM 1/8W 1% AXIAL - RNC55H1020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/8W 1% AXIAL
RNC55H1020FSBSL
RES 102 OHM 1/8W 1% AXIAL RNC55H1020FSBSL
RES 102ohm 1/8W 1% AXIAL

RES 102ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1020FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1020FSBSL
Through Hole Resistors RNC55H1020FSBSL
RES 102 OHM 1/8W 1% AXIAL

RES 102 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1020FSBSL-ND RNC55H1020FSBSL RNC55H1020FSBSL
Product Name Through Hole Resistors RES 102 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details