Vishay Intertechnology, Inc. RES 102 OHM 1/8W .1% AXIAL RNC55H1020BSB14

Description
RES 102ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/8W .1% AXIAL - RNC55H1020BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/8W .1% AXIAL
RNC55H1020BSB14
RES 102 OHM 1/8W .1% AXIAL RNC55H1020BSB14
RES 102ohm 1/8W .1% AXIAL

RES 102ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1020BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1020BSB14-ND
Through Hole Resistors RNC55H1020BSB14-ND
102 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1020BSB14 RNC55H1020BSB14-ND
Product Name RES 102 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details