Vishay Intertechnology, Inc. MF,1/8W,1M ,1%,50PPM,S/.001%,T/R RNC55H1004FSRE5

Description
MF,1/8W,1M ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,1M ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,1M ,1%,50PPM,S/.001%,T/R - RNC55H1004FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1M ,1%,50PPM,S/.001%,T/R
RNC55H1004FSRE5
MF,1/8W,1M ,1%,50PPM,S/.001%,T/R RNC55H1004FSRE5
MF,1/8W,1M ,1%,50PPM,S/.001%,T/ R

MF,1/8W,1M ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1004FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1004FSRE5TR-ND
Through Hole Resistors 541-RNC55H1004FSRE5TR-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1004FSRE5 541-RNC55H1004FSRE5TR-ND
Product Name MF,1/8W,1M ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers