Vishay Intertechnology, Inc. RES 1M OHM 1/8W 1% AXIAL RNC55H1004FMRE6

Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/8W 1% AXIAL - RNC55H1004FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/8W 1% AXIAL
RNC55H1004FMRE6
RES 1M OHM 1/8W 1% AXIAL RNC55H1004FMRE6
RES 1Mohm 1/8W 1% AXIAL

RES 1Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1004FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1004FMRE6-ND
Through Hole Resistors RNC55H1004FMRE6-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1004FMRE6 RNC55H1004FMRE6-ND
Product Name RES 1M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details