Res Metal Film 1M Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1M OHM 0.1% 1/8W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1004BRRE565 | 541-RNC55H1004BRRE565TR-ND | RNC55H1004BRRE565 |
| Product Name | Res Metal Film 1M Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |