Resistance:100kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AC9815 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 100000 ohms |
| Tolerance | 1 +/- % |