Vishay Precision Group Resistor-Fixed-Single-Through-Hole RNC55H1003BS

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RNC55H1003BS - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RNC55H1003BS
Resistor-Fixed-Single-Through-Hole RNC55H1003BS
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay - 04F7674 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
04F7674
Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay 04F7674
METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM 125mW, 0.1%; Resistance:100kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNC55H1003BS 04F7674
Product Name Resistor-Fixed-Single-Through-Hole Metal Film Resistor, 100Kohm 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details