Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H1003BRRE7

Description
Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H1003BRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H1003BRRE7
Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H1003BRRE7
Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1003BRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1003BRRE7TR-ND
Through Hole Resistors 541-RNC55H1003BRRE7TR-ND
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1003BRRE7 541-RNC55H1003BRRE7TR-ND
Product Name Res Metal Film 100K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers