Vishay Intertechnology, Inc. RES 10K OHM 1/8W 1% AXIAL RNC55H1002FSBSL

Description
RES 10Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W 1% AXIAL - RNC55H1002FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W 1% AXIAL
RNC55H1002FSBSL
RES 10K OHM 1/8W 1% AXIAL RNC55H1002FSBSL
RES 10Kohm 1/8W 1% AXIAL

RES 10Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1002FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1002FSBSL-ND
Through Hole Resistors RNC55H1002FSBSL-ND
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1002FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1002FSBSL
Through Hole Resistors RNC55H1002FSBSL
RES 10K OHM 1/8W 1% AXIAL

RES 10K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1002FSBSL RNC55H1002FSBSL-ND RNC55H1002FSBSL
Product Name RES 10K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers