Vishay Intertechnology, Inc. MF,1/8W,10K ,.5%,50PPM,S/.001%,BULK RNC55H1002DSB14

Description
MF,1/8W,10K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,10K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,10K ,.5%,50PPM,S/.001%,BULK - RNC55H1002DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,10K ,.5%,50PPM,S/.001%,BULK
RNC55H1002DSB14
MF,1/8W,10K ,.5%,50PPM,S/.001%,BULK RNC55H1002DSB14
MF,1/8W,10K ,.5%,50PPM,S/.001%,B ULK

MF,1/8W,10K ,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H1002DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1002DSB14-ND
Through Hole Resistors RNC55H1002DSB14-ND
10 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1002DSB14 RNC55H1002DSB14-ND
Product Name MF,1/8W,10K ,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details