Vishay Precision Group Resistor-Fixed-Single-Through-Hole RNC55H1002BS

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RNC55H1002BS - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RNC55H1002BS
Resistor-Fixed-Single-Through-Hole RNC55H1002BS
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay - 04F7662 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
04F7662
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay 04F7662
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNC55H1002BS 04F7662
Product Name Resistor-Fixed-Single-Through-Hole Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details