Vishay Precision Group RNC55H1001BS RNC55H1001BS

Description
RNC55H1001BS
Request a Quote
Description
RNC55H1001BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RNC55H1001BS - RNC55H1001BS - ASAP Semiconductor LLC
Anaheim, CA, United States
RNC55H1001BS
RNC55H1001BS
RNC55H1001BS RNC55H1001BS
RNC55H1001BS

RNC55H1001BS

Supplier's Site
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay - 04F7650 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay
04F7650
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay 04F7650
METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%; Resistance:1kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%; Resistance:1kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNC55H1001BS 04F7650
Product Name RNC55H1001BS Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details