Vishay Precision Group Resistance Vishay RNC55H1000FSB14.

Description
Resistance:100ohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No
Description
Resistance:100ohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay RNC series metal film resistors, specifically part number 23AC9326, are qualified under MIL-PRF-55182, ensuring military-grade reliability. They feature an axial leaded design with a power rating of 125 mW at 70 °C and a maximum working voltage of 200 V. The resistance value is 100 ohms with a tolerance of ±1%. The resistors have a temperature coefficient of ±50 ppm/°C, making them suitable for precision applications. They operate within a temperature range of -65 °C to +175 °C and are designed for low noise performance, verified failure rates, and extensive testing for reliability. The epoxy coating provides moisture protection, and the resistors are solderable and weldable, adhering to military standards.

Datasheet Summary
Powered by GS/AI

The Vishay RNC series metal film resistors, specifically part number 23AC9326, are qualified under MIL-PRF-55182, ensuring military-grade reliability. They feature an axial leaded design with a power rating of 125 mW at 70 °C and a maximum working voltage of 200 V. The resistance value is 100 ohms with a tolerance of ±1%. The resistors have a temperature coefficient of ±50 ppm/°C, making them suitable for precision applications. They operate within a temperature range of -65 °C to +175 °C and are designed for low noise performance, verified failure rates, and extensive testing for reliability. The epoxy coating provides moisture protection, and the resistors are solderable and weldable, adhering to military standards.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 23AC9326 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
23AC9326
Resistance Vishay 23AC9326
Resistance:100ohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Resistance:100ohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC9326
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details