Vishay Precision Group Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55H1000FPB14

Description
Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC55H1000FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC55H1000FPB14
Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55H1000FPB14
Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H1000FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1000FPB14-ND
Through Hole Resistors RNC55H1000FPB14-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1110
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1110
Resistor,Metal Film,100Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,100Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1000FPB14 RNC55H1000FPB14-ND 07M1110
Product Name Res Metal Film 100 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details