Vishay Intertechnology, Inc. RES 97.6K OHM 1/10W 1% AXIAL RNC50K9762FRRSL

Description
RES 97.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/10W 1% AXIAL - RNC50K9762FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/10W 1% AXIAL
RNC50K9762FRRSL
RES 97.6K OHM 1/10W 1% AXIAL RNC50K9762FRRSL
RES 97.6Kohm 1/10W 1% AXIAL

RES 97.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K9762FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K9762FRRSL-ND
Through Hole Resistors RNC50K9762FRRSL-ND
97.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K9762FRRSL RNC50K9762FRRSL-ND
Product Name RES 97.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers