Vishay Intertechnology, Inc. RES 75 OHM 1/10W 1% AXIAL RNC50K75R0FMB14

Description
RES 75ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/10W 1% AXIAL - RNC50K75R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/10W 1% AXIAL
RNC50K75R0FMB14
RES 75 OHM 1/10W 1% AXIAL RNC50K75R0FMB14
RES 75ohm 1/10W 1% AXIAL

RES 75ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K75R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K75R0FMB14-ND
Through Hole Resistors RNC50K75R0FMB14-ND
75 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K75R0FMB14 RNC50K75R0FMB14-ND
Product Name RES 75 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details