Vishay Intertechnology, Inc. RES 75K OHM 1/10W 1% AXIAL RNC50K7502FRBSL

Description
RES 75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/10W 1% AXIAL - RNC50K7502FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/10W 1% AXIAL
RNC50K7502FRBSL
RES 75K OHM 1/10W 1% AXIAL RNC50K7502FRBSL
RES 75Kohm 1/10W 1% AXIAL

RES 75Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K7502FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K7502FRBSL-ND
Through Hole Resistors RNC50K7502FRBSL-ND
75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K7502FRBSL RNC50K7502FRBSL-ND
Product Name RES 75K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details