Vishay Intertechnology, Inc. Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50K7500FPB14

Description
Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50K7500FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50K7500FPB14
Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50K7500FPB14
Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50K7500FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K7500FPB14-ND
Through Hole Resistors RNC50K7500FPB14-ND
750 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K7500FPB14 RNC50K7500FPB14-ND
Product Name Res Metal Film 750 Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details