Vishay Intertechnology, Inc. RES 7.15K OHM 1/10W 1% AXIAL RNC50K7151FSB14

Description
RES 7.15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/10W 1% AXIAL - RNC50K7151FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/10W 1% AXIAL
RNC50K7151FSB14
RES 7.15K OHM 1/10W 1% AXIAL RNC50K7151FSB14
RES 7.15Kohm 1/10W 1% AXIAL

RES 7.15Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K7151FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K7151FSB14-ND
Through Hole Resistors RNC50K7151FSB14-ND
7.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K7151FSB14 RNC50K7151FSB14-ND
Product Name RES 7.15K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers