Vishay Intertechnology, Inc. RES 68.1K OHM 1/10W 1% AXIAL RNC50K6812FSRSL

Description
RES 68.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/10W 1% AXIAL - RNC50K6812FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/10W 1% AXIAL
RNC50K6812FSRSL
RES 68.1K OHM 1/10W 1% AXIAL RNC50K6812FSRSL
RES 68.1Kohm 1/10W 1% AXIAL

RES 68.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K6812FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K6812FSRSL-ND
Through Hole Resistors RNC50K6812FSRSL-ND
68.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K6812FSRSL RNC50K6812FSRSL-ND
Product Name RES 68.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details