Res Metal Film 6.65K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
6.65 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 6.65K OHM 1% 1/10W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50K6651FSB1431 | 541-RNC50K6651FSB1431-ND | RNC50K6651FSB1431 |
| Product Name | Res Metal Film 6.65K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts | 10 watts |