Vishay Intertechnology, Inc. RES 61.9K OHM 1/10W 1% AXIAL RNC50K6192FSB14

Description
RES 61.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/10W 1% AXIAL - RNC50K6192FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/10W 1% AXIAL
RNC50K6192FSB14
RES 61.9K OHM 1/10W 1% AXIAL RNC50K6192FSB14
RES 61.9Kohm 1/10W 1% AXIAL

RES 61.9Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K6192FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K6192FSB14-ND
Through Hole Resistors RNC50K6192FSB14-ND
61.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K6192FSB14 RNC50K6192FSB14-ND
Product Name RES 61.9K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details