Vishay Intertechnology, Inc. Through Hole Resistors RNC50K6042FRB14

Description
60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50K6042FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K6042FRB14-ND
Through Hole Resistors RNC50K6042FRB14-ND
60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 60.4K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50K6042FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 60.4K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50K6042FRB14
Res Metal Film 60.4K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50K6042FRB14
Res Metal Film 60.4K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 60.4K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50K6042FRB14-ND RNC50K6042FRB14
Product Name Through Hole Resistors Res Metal Film 60.4K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details