Vishay Intertechnology, Inc. RES 5.62K OHM 1/10W 1% AXIAL RNC50K5621FRBSL

Description
RES 5.62Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/10W 1% AXIAL - RNC50K5621FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/10W 1% AXIAL
RNC50K5621FRBSL
RES 5.62K OHM 1/10W 1% AXIAL RNC50K5621FRBSL
RES 5.62Kohm 1/10W 1% AXIAL

RES 5.62Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K5621FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K5621FRBSL-ND
Through Hole Resistors RNC50K5621FRBSL-ND
5.62 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K5621FRBSL RNC50K5621FRBSL-ND
Product Name RES 5.62K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details