Vishay Intertechnology, Inc. RES 49.9K OHM 1/10W 1% AXIAL RNC50K4992FSB14

Description
RES 49.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/10W 1% AXIAL - RNC50K4992FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W 1% AXIAL
RNC50K4992FSB14
RES 49.9K OHM 1/10W 1% AXIAL RNC50K4992FSB14
RES 49.9Kohm 1/10W 1% AXIAL

RES 49.9Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4992FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4992FSB14-ND
Through Hole Resistors RNC50K4992FSB14-ND
49.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4992FSB14 RNC50K4992FSB14-ND
Product Name RES 49.9K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details