Vishay Intertechnology, Inc. RES 4.99K OHM 1/10W 1% AXIAL RNC50K4991FPB14

Description
RES 4.99Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/10W 1% AXIAL - RNC50K4991FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W 1% AXIAL
RNC50K4991FPB14
RES 4.99K OHM 1/10W 1% AXIAL RNC50K4991FPB14
RES 4.99Kohm 1/10W 1% AXIAL

RES 4.99Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4991FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4991FPB14-ND
Through Hole Resistors RNC50K4991FPB14-ND
4.99 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4991FPB14 RNC50K4991FPB14-ND
Product Name RES 4.99K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details