Vishay Intertechnology, Inc. Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC50K4990FRRE8

Description
Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50K4990FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50K4990FRRE8
Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC50K4990FRRE8
Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50K4990FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50K4990FRRE8TR-ND
Through Hole Resistors 541-RNC50K4990FRRE8TR-ND
499 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4990FRRE8 541-RNC50K4990FRRE8TR-ND
Product Name Res Metal Film 499 Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details