Vishay Intertechnology, Inc. Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC50K4872FRRE6

Description
Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50K4872FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50K4872FRRE6
Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC50K4872FRRE6
Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50K4872FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4872FRRE6-ND
Through Hole Resistors RNC50K4872FRRE6-ND
48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4872FRRE6 RNC50K4872FRRE6-ND
Product Name Res Metal Film 48.7K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details