Vishay Intertechnology, Inc. RES 48.7K OHM 1/10W 1% AXIAL RNC50K4872FRBSL

Description
RES 48.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/10W 1% AXIAL - RNC50K4872FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/10W 1% AXIAL
RNC50K4872FRBSL
RES 48.7K OHM 1/10W 1% AXIAL RNC50K4872FRBSL
RES 48.7Kohm 1/10W 1% AXIAL

RES 48.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4872FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4872FRBSL-ND
Through Hole Resistors RNC50K4872FRBSL-ND
48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4872FRBSL RNC50K4872FRBSL-ND
Product Name RES 48.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details